AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5358BET-E2 AK5358BET-E2

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 091034-AK5358BET-E2 Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 8k to 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 091034-AK5358BET-E2 Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 8k to 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5358BET-E2
091034-AK5358BET-E2
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5358BET-E2 091034-AK5358BET-E2
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 091034-AK5358BET-E2 Packaging: Reel - TR Type: ADC Mounting: SMD (SMT) Data Interface: I2S Resolution (Bits): 24 b Voltage Supply Source: Analog and Digital Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -20°C to 85°C Case / Package: 16-TSSOP Supply Voltage - Operating: 5V Sampling Rate: 8k to 96k Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 091034-AK5358BET-E2
Packaging: Reel - TR
Type: ADC
Mounting: SMD (SMT)
Data Interface: I2S
Resolution (Bits): 24 b
Voltage Supply Source: Analog and Digital
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -20°C to 85°C
Case / Package: 16-TSSOP
Supply Voltage - Operating: 5V
Sampling Rate: 8k to 96k
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Analog-to-Digital Converter IC - 768-AK5358BET-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Analog-to-Digital Converter IC
768-AK5358BET-E2
24BIT Analog-to-Digital Converter IC 768-AK5358BET-E2
IC ADC AUDIO STER 24BIT 16TSSOP Product overview: AK5358BET-E2 from AKM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK5358BET-E2 can be used for catalog matching and distributor lookup.

IC ADC AUDIO STER 24BIT 16TSSOP Product overview: AK5358BET-E2 from AKM is an Analog-to-Digital Converter IC for sensor measurement, data acquisition, industrial monitoring, instrumentation, and embedded control systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include ADC, analog-to-digital converter, data acquisition, sensor interface, 24BIT, Analog-to-Digital Converter IC, ADCs/DACs - Special Purpose ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 768-AK5358BET-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Analog-to-Digital Converter (ADC) Chips Analog-to-Digital Converter (ADC) Chips
Product Number 091034-AK5358BET-E2 768-AK5358BET-E2
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK5358BET-E2 24BIT Analog-to-Digital Converter IC
Interface Type I2S I2S
Package Type SOP; SSOP; TSSOP; 16-TSSOP Reel - TR
Packing Method Tape Reel; Reel - TR Reel - TR
Unlock Full Specs
to access all available technical data

Similar Products

Analog-to-Digital Converter IC - 700-ADC10030CIVT - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
2 suppliers
Analogue to Digital Converters - 1913422 - RS Components, Ltd.
Specs
Package Type μmax
Features Single-Supply
Pins 8
View Details