AKM Semiconductor, Inc. CODECS AK4958EG

Description
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)
Request a Quote Datasheet
Description
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - 974-1066-2-ND - DigiKey
Thief River Falls, MN, United States
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)

Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)

Buy Now Datasheet
Interface - Interface - CODECs - AK4958EG - 1016420-AK4958EG - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4958EG
1016420-AK4958EG
Interface - Interface - CODECs - AK4958EG 1016420-AK4958EG
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1016420-AK4958EG Packaging: Reel - TR Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Active Temperature Range - Operating: -30°C to 85°C Case / Package: 32-BGA (3.5x3.5) Analog Supply Voltage: 2.8 V to 3.6 V Digital Supply Voltage: 1.6 V to 2 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1016420-AK4958EG
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -30°C to 85°C
Case / Package: 32-BGA (3.5x3.5)
Analog Supply Voltage: 2.8 V to 3.6 V
Digital Supply Voltage: 1.6 V to 2 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - AK4958EG - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4958EG
CODECS AK4958EG
Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)

Stereo Audio Interface 24 b Serial 32-BGA (3.5x3.5)

Buy Now Datasheet
Interface - CODECs - AK4958EG - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4958EG
Interface - CODECs AK4958EG
IC STEREO CODEC 24BIT 32BGA

IC STEREO CODEC 24BIT 32BGA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 974-1066-2-ND 1016420-AK4958EG AK4958EG AK4958EG
Product Name CODECS Interface - Interface - CODECs - AK4958EG CODECS Interface - CODECs
Technology Serial Serial
Device Type Codec Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F) -30 to 85 C (-22 to 185 F)
Package Type 32-VFBGA BGA; 32-BGA (3.5x3.5) BGA; 32-VFBGA
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface module - 289-402 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
SN54ACT244-SP Octal Buffers/Drivers With 3-State Outputs - 5962-8776001SRA - Texas Instruments
Specs
Technology ACT
Device Type Buffer
Supply Voltage Other; 5.5
View Details