Stereo Audio Interface 24 b Serial 36-QFN (5x5)
Stereo Audio Interface 24 b Serial 36-QFN (5x5)
IC STEREO CODEC 24BIT 36QFN
| DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 974-1146-2-ND | AK4953AEN | AK4953AEN | AK4953AEN |
| Product Name | CODECS | CODECS | CODECS | Interface - CODECs |
| Technology | Serial | Serial | ||
| Device Type | Codec | Codec | Stereo Audio | Sensor Interface; Codec |
| Operating Temperature | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) | -30 to 85 C (-22 to 185 F) |
| Package Type | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad | 36-WFQFN Exposed Pad |