IC STEREO CODEC 24BIT 32QFN Product overview: AK4951EN from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4951EN can be used for catalog matching and distributor lookup.
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1016419-AK4951EN
Packaging: Reel - TR
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 32-QFN (4x4)
Analog Supply Voltage: 2.8 V to 3.5 V
Digital Supply Voltage: 1.6 V to 1.98 V
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Stereo Audio Interface 24 b Serial 32-QFN (4x4)
IC STEREO CODEC 24BIT 32QFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-AK4951EN | 1016419-AK4951EN | AK4951EN | AK4951EN | AK4951EN |
| Product Name | 24BIT Interface Transceiver IC | Interface - Interface - CODECs - AK4951EN | CODECS | CODECS | Interface - CODECs |
| Device Type | Transceiver | Sensor Interface | Stereo Audio | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | Reel - TR | 32-QFN (4x4) | 32-WFQFN Exposed Pad | 32-WFQFN Exposed Pad |