AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4664VQ AK4664VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768388-AK4664VQ Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: May 11, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768388-AK4664VQ Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: May 11, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4664VQ - 768388-AK4664VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4664VQ
768388-AK4664VQ
Interface - Interface - CODECs - AK4664VQ 768388-AK4664VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768388-AK4664VQ Series: * Part Status: Obsolete(EOL) Categories: Uncategorized Introduction Date: May 11, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768388-AK4664VQ
Series: *
Part Status: Obsolete(EOL)
Categories: Uncategorized
Introduction Date: May 11, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now
Interface - CODECs - AK4664VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4664VQ
Interface - CODECs AK4664VQ
IC CODEC STEREO 20BIT LQFP

IC CODEC STEREO 20BIT LQFP

Supplier's Site Datasheet
CODECS AK4664VQ
IC CODEC STEREO 20BIT LQFP

IC CODEC STEREO 20BIT LQFP

Supplier's Site
CODECS - AK4664VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4664VQ
CODECS AK4664VQ
Interface

Interface

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 768388-AK4664VQ AK4664VQ AK4664VQ AK4664VQ
Product Name Interface - Interface - CODECs - AK4664VQ Interface - CODECs CODECS CODECS
Device Type Sensor Interface; Codec Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
18BIT Interface Transceiver IC - 725-74ALVC162835ADGG:1 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 1.2V ~ 3.6V
View Details
2 suppliers
Interface - Specialized - 5962-9054305MXA - Lingto Electronic Limited
Specs
Technology DMA
Device Type Sensor Interface
Package Type 44-CLCC
View Details
SN54ALS541 Octal Buffers And Line Drivers With 3-State Outputs - 5962-89602012A - Texas Instruments
Specs
Technology ALS
Device Type Line / Bus Driver; Buffer
Supply Voltage Other; 5.5
View Details