AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4647VQ AK4647VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175667-AK4647VQ Type: Audio Data Interface: I2C Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Introduction Date: November 09, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.3V Supply Voltage , Digital: 3.3V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175667-AK4647VQ Type: Audio Data Interface: I2C Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Introduction Date: November 09, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.3V Supply Voltage , Digital: 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4647VQ - 175667-AK4647VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4647VQ
175667-AK4647VQ
Interface - Interface - CODECs - AK4647VQ 175667-AK4647VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175667-AK4647VQ Type: Audio Data Interface: I2C Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Introduction Date: November 09, 2006 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 3.3V Supply Voltage , Digital: 3.3V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175667-AK4647VQ
Type: Audio
Data Interface: I2C
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Introduction Date: November 09, 2006
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 3.3V
Supply Voltage , Digital: 3.3V

Buy Now
CODECS - AK4647VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4647VQ
CODECS AK4647VQ
Audio Interface 16 b I²C

Audio Interface 16 b I²C

Buy Now
Interface - CODECs - AK4647VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4647VQ
Interface - CODECs AK4647VQ
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 175667-AK4647VQ AK4647VQ AK4647VQ
Product Name Interface - Interface - CODECs - AK4647VQ CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1609979 - RS Components, Ltd.
Specs
Technology RS232
Device Type Transceiver; Transceiver
Features RoHS
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74HC4066D,652 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 14-SOIC (0.154\", 3.90mm Width)
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
5 suppliers