Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175643-AK4628AVQ
Packaging: Tray
Type: Audio
Mounting Style: SMD
Data Interface: I2S
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 92 / 90
Dynamic Range, ADCs / DACs (db) Typ: 102 / 106
Part Status: Preliminary
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 44-LQFP
Popularity: Low
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 160
Supply Voltage , Analog: 4.5V ~ 5.5V
Supply Voltage , Digital: 4.5V ~ 5.5V
Audio Interface 24 b I²S 44-LQFP (10x10)
| Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 175643-AK4628AVQ | AK4628AVQ | AK4628AVQ | AK4628AVQ |
| Product Name | Interface - Interface - CODECs - AK4628AVQ | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Sensor Interface; Codec | Audio | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Technology | I²S |