IC AUDIO CODEC 24BIT 30VSOP Product overview: AK4621EF-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4621EF-E2 can be used for catalog matching and distributor lookup.
Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 086565-AK4621EF-E2
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 102 / 100
Dynamic Range, ADCs / DACs (db) Typ: 115 / 115
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -10°C to 70°C
Case / Package: 30-VSOP
Analog Supply Voltage: 4.75 V to 5.25 V
Digital Supply Voltage: 3 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Interfaces | IC Interfaces |
| Product Number | 716-AK4621EF-E2 | 086565-AK4621EF-E2 |
| Product Name | 24BIT Interface Transceiver IC | Interface - Interface - CODECs - AK4621EF-E2 |
| Device Type | Transceiver | Sensor Interface |