Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143248-AK4620BVF
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: DSD, PCM
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 100 / 97 (Differential), 90 / 97 (Single-Ended)
Dynamic Range, ADCs / DACs (db) Typ: 113 / 115 (Differential), 110 / 115 (Single-Ended)
Categories: Integrated Circuits
Supplier Device Package: 30-VSOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 30-LSSOP
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Family Part Number: AK4620B
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 3V ~ 3.6V
Audio Interface 24 b DSD, PCM 30-VSOP
IC AUDIO CODEC 24BIT 30VSOP
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1143248-AK4620BVF | AK4620BVF | AK4620BVF | AK4620BVF |
| Product Name | Interface - Interface - CODECs - AK4620BVF | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Codec | Audio | Sensor Interface; Codec |
| Operating Temperature | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) | -10 to 70 C (14 to 158 F) |
| Package Type | SSOP | SOP; SSOP; 30-LSSOP (0.220\", 5.60mm Width) | 30-LSSOP (0.220", 5.60mm Width) |