AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4589VQ AK4589VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175639-AK4589VQ Packaging: Bulk Type: Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 102 / 114 Categories: Integrated Circuits Supplier Device Package: 80-LQFP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175639-AK4589VQ Packaging: Bulk Type: Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 102 / 114 Categories: Integrated Circuits Supplier Device Package: 80-LQFP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4589VQ - 175639-AK4589VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4589VQ
175639-AK4589VQ
Interface - Interface - CODECs - AK4589VQ 175639-AK4589VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175639-AK4589VQ Packaging: Bulk Type: Audio Mounting Style: SMD Data Interface: I2C Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 8 Sigma Delta: Yes Dynamic Range, ADCs / DACs (db) Typ: 102 / 114 Categories: Integrated Circuits Supplier Device Package: 80-LQFP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 80-LQFP Popularity: Low Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175639-AK4589VQ
Packaging: Bulk
Type: Audio
Mounting Style: SMD
Data Interface: I2C
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 8
Sigma Delta: Yes
Dynamic Range, ADCs / DACs (db) Typ: 102 / 114
Categories: Integrated Circuits
Supplier Device Package: 80-LQFP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 80-LQFP
Popularity: Low
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5V

Buy Now
CODECS - AK4589VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4589VQ
CODECS AK4589VQ
Audio Interface 24 b I²C 80-LQFP

Audio Interface 24 b I²C 80-LQFP

Buy Now Datasheet
Interface - CODECs - AK4589VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4589VQ
Interface - CODECs AK4589VQ
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 175639-AK4589VQ AK4589VQ AK4589VQ
Product Name Interface - Interface - CODECs - AK4589VQ CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 5V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details