AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4584VQ AK4584VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143247-AK4584VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 100 / 104 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: AK4584 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143247-AK4584VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 100 / 104 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: AK4584 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4584VQ - 1143247-AK4584VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4584VQ
1143247-AK4584VQ
Interface - Interface - CODECs - AK4584VQ 1143247-AK4584VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143247-AK4584VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 1 / 1 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 90 / 94 Dynamic Range, ADCs / DACs (db) Typ: 100 / 104 Categories: Integrated Circuits Supplier Device Package: 44-LQFP Temperature Range - Operating: -10°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 44-LQFP Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Family Part Number: AK4584 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage , Analog: 4.75V ~ 5.25V Supply Voltage , Digital: 4.75V ~ 5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143247-AK4584VQ
Packaging: Tray
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 90 / 94
Dynamic Range, ADCs / DACs (db) Typ: 100 / 104
Categories: Integrated Circuits
Supplier Device Package: 44-LQFP
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 44-LQFP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Family Part Number: AK4584
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 4.75V ~ 5V

Buy Now
CODECS AK4584VQ
IC STEREO CODEC 24BIT 44LQFP

IC STEREO CODEC 24BIT 44LQFP

Supplier's Site
CODECS - AK4584VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4584VQ
CODECS AK4584VQ
Audio Interface 24 b Serial 44-LQFP (10x10)

Audio Interface 24 b Serial 44-LQFP (10x10)

Buy Now
Interface - CODECs - AK4584VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4584VQ
Interface - CODECs AK4584VQ
IC STEREO CODEC 24BIT 44LQFP

IC STEREO CODEC 24BIT 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1143247-AK4584VQ AK4584VQ AK4584VQ AK4584VQ
Product Name Interface - Interface - CODECs - AK4584VQ CODECS CODECS Interface - CODECs
Device Type Sensor Interface Audio Codec Sensor Interface; Codec
Operating Temperature -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F) -10 to 70 C (14 to 158 F)
Package Type QFP; 44-LQFP QFP; LQFP; 44-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 3086 F V1.4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - CODECs - PEF3394ELV2.2 - Lingto Electronic Limited
Specs
Device Type Sensor Interface; Codec
View Details
Serial interface - Serial Interface RS-232/485/422 - 750-1652 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details