AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4571VQ AK4571VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143246-AK4571VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial, USB Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 73 / 75 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: AK4571 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143246-AK4571VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial, USB Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 73 / 75 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: AK4571 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4571VQ - 1143246-AK4571VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4571VQ
1143246-AK4571VQ
Interface - Interface - CODECs - AK4571VQ 1143246-AK4571VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143246-AK4571VQ Packaging: Tray Type: Audio Mounting Style: SMD Data Interface: Serial, USB Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 2 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 73 / 75 Categories: Integrated Circuits Supplier Device Package: 48-LQFP (7x7) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Homepage: www.akm.com Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited Family Part Number: AK4571 Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year) Supply Voltage , Analog: 3V ~ 3.6V Supply Voltage , Digital: 3V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143246-AK4571VQ
Packaging: Tray
Type: Audio
Mounting Style: SMD
Data Interface: Serial, USB
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 2
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 73 / 75
Categories: Integrated Circuits
Supplier Device Package: 48-LQFP (7x7)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited
Family Part Number: AK4571
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 3V ~ 3.6V
Supply Voltage , Digital: 3V ~ 3.6V

Buy Now Datasheet
CODECS - AK4571VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4571VQ
CODECS AK4571VQ
Audio Interface 16 b Serial, USB 48-LQFP (7x7)

Audio Interface 16 b Serial, USB 48-LQFP (7x7)

Buy Now
Interface - CODECs - AK4571VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4571VQ
Interface - CODECs AK4571VQ
IC AUDIO CODEC W/USB 16B 48LQFP

IC AUDIO CODEC W/USB 16B 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1143246-AK4571VQ AK4571VQ AK4571VQ
Product Name Interface - Interface - CODECs - AK4571VQ CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F) 0 to 70 C (32 to 158 F)
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1897584 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Receiver, Line Driver, Driver, Converter
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1370813-74LVC1G3157GV-Q10H - Win Source Electronics
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3056-D-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers