AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4564VQ AK4564VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198979-AK4564VQ Packaging: Tray Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 S/N Ratio, ADCs / DACs (db) Typ: 88 / 70 Dynamic Range, ADCs / DACs (db) Typ: 90 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 4.5V Digital Supply Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198979-AK4564VQ Packaging: Tray Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 S/N Ratio, ADCs / DACs (db) Typ: 88 / 70 Dynamic Range, ADCs / DACs (db) Typ: 90 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 4.5V Digital Supply Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4564VQ - 198979-AK4564VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4564VQ
198979-AK4564VQ
Interface - Interface - CODECs - AK4564VQ 198979-AK4564VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198979-AK4564VQ Packaging: Tray Type: Stereo Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 S/N Ratio, ADCs / DACs (db) Typ: 88 / 70 Dynamic Range, ADCs / DACs (db) Typ: 90 / 88 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -20°C to 85°C Case / Package: 48-LQFP (7x7) Analog Supply Voltage: 4.5V Digital Supply Voltage: 2.8V Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 198979-AK4564VQ
Packaging: Tray
Type: Stereo Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
S/N Ratio, ADCs / DACs (db) Typ: 88 / 70
Dynamic Range, ADCs / DACs (db) Typ: 90 / 88
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 85°C
Case / Package: 48-LQFP (7x7)
Analog Supply Voltage: 4.5V
Digital Supply Voltage: 2.8V
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
16-bit 16BIT Interface Transceiver IC - 716-AK4564VQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Interface Transceiver IC
716-AK4564VQ
16-bit 16BIT Interface Transceiver IC 716-AK4564VQ
IC CODEC 16BIT 48LQFP Product overview: AK4564VQ from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4564VQ can be used for catalog matching and distributor lookup.

IC CODEC 16BIT 48LQFP Product overview: AK4564VQ from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4564VQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
CODECS - AK4564VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4564VQ
CODECS AK4564VQ
Stereo Audio Interface 16 b Serial 48-LQFP (7x7)

Stereo Audio Interface 16 b Serial 48-LQFP (7x7)

Buy Now Datasheet
Interface - CODECs - AK4564VQ - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4564VQ
Interface - CODECs AK4564VQ
IC CODEC 16BIT 48LQFP

IC CODEC 16BIT 48LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 198979-AK4564VQ 716-AK4564VQ AK4564VQ AK4564VQ
Product Name Interface - Interface - CODECs - AK4564VQ 16-bit 16BIT Interface Transceiver IC CODECS Interface - CODECs
Device Type Sensor Interface Transceiver Codec Sensor Interface; Codec
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type QFP; 48-LQFP (7x7) Tray QFP; LQFP; 48-LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Bounce Eliminator ICs - 1899290P - RS Components, Ltd.
Specs
Features RoHS
Package Type SSOP; SSOP
Pins 20 #
View Details
SN54LS640-SP Octal Bus Transceivers - 5962-8416101VRA - Texas Instruments
Specs
Technology LS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Triple unbuffered inverter - 74AHC3GU04DP,125 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Integrated Circuits (ICs) - Interface - Telecom - 1260795-SI32177-B-GM - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers