Audio Interface 32 b Serial 28-QFN (5x5)
Audio Interface 32 b Serial 28-QFN (5x5)
Audio Interface 32 b Serial 28-QFN (5x5)
IC CODEC 32BIT AUDIO PLL 28QFN
Audio Interface 32 b Serial 28-QFN (5x5)
IC CODEC 32BIT AUDIO PLL 28QFN
| DigiKey | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 974-1083-6-ND | AK4558EN | AK4558EN | AK4558EN |
| Product Name | CODECS | CODECS | CODECS | Interface - CODECs |
| Technology | Serial | Serial | ||
| Device Type | Codec | Audio | Codec | Sensor Interface; Codec |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Package Type | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad | 28-WFQFN Exposed Pad |