Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143244-AK4556VT
Packaging: Reel
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 90
Dynamic Range, ADCs / DACs (db) Typ: 103 / 106
Categories: Integrated Circuits
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
Family Part Number: AK4556
Manufacturer Pack Quantity: 1
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 2.4V ~ 3.6V, 2.7V ~ 3.6V
Supply Voltage , Digital: 2.4V ~ 3.6V, 2.7V ~ 3.6V
Audio Interface 24 b Serial 20-TSSOP
IC STEREO CODEC 24BIT 20TSSOP
IC STEREO CODEC 24BIT 20TSSOP
Audio Interface 24 b Serial 20-TSSOP
| Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1143244-AK4556VT | 974-1021-2-ND | AK4556VT | AK4556VT | AK4556VT |
| Product Name | Interface - Interface - CODECs - AK4556VT | CODECS | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Codec | Sensor Interface; Codec | Audio | Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | TSSOP; "20-TSSOP (0.173"", 4.40mm Width)" | 20-TSSOP (0.173", 4.40mm Width) | SOP; SSOP; TSSOP; 20-TSSOP (0.173\", 4.40mm Width) |