AKM Semiconductor, Inc. 24BIT Interface Transceiver IC AK4556VT-E2

Description
IC STEREO CODEC 24BIT 20TSSOP Product overview: AK4556VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4556VT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC STEREO CODEC 24BIT 20TSSOP Product overview: AK4556VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4556VT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24BIT Interface Transceiver IC - 716-AK4556VT-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Interface Transceiver IC
716-AK4556VT-E2
24BIT Interface Transceiver IC 716-AK4556VT-E2
IC STEREO CODEC 24BIT 20TSSOP Product overview: AK4556VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4556VT-E2 can be used for catalog matching and distributor lookup.

IC STEREO CODEC 24BIT 20TSSOP Product overview: AK4556VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4556VT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - AK4556VT-E2 - 051367-AK4556VT-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4556VT-E2
051367-AK4556VT-E2
Interface - Interface - CODECs - AK4556VT-E2 051367-AK4556VT-E2
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051367-AK4556VT-E2 Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 91 / 90 Dynamic Range, ADCs / DACs (db) Typ: 103 / 106 Family Name: AK4556VT Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-TSSOP Analog Supply Voltage: 2.4 V to 3.6 V, 2.7 V to 3.6 V Digital Supply Voltage: 2.4 V to 3.6 V, 2.7 V to 3.6 V ECCN: EAR99 Estimated EOL Date: 2023 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051367-AK4556VT-E2
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 91 / 90
Dynamic Range, ADCs / DACs (db) Typ: 103 / 106
Family Name: AK4556VT
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Analog Supply Voltage: 2.4 V to 3.6 V, 2.7 V to 3.6 V
Digital Supply Voltage: 2.4 V to 3.6 V, 2.7 V to 3.6 V
ECCN: EAR99
Estimated EOL Date: 2023
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-AK4556VT-E2 051367-AK4556VT-E2
Product Name 24BIT Interface Transceiver IC Interface - Interface - CODECs - AK4556VT-E2
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1899499 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; CMOS
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LVC2G66DP-Q100H - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
View Details
 - 54LS681J/B - Rochester Electronics
Rochester Electronics
Specs
Device Type Transceiver
Package Type DIP; CDIP; CDIP
View Details
SN54ACT04 Hex Inverters - 5962-8973401CA - Texas Instruments
Specs
Technology ACT
Device Type SN54ACT04 Hex Inverters
Supply Voltage Other; 5.5
View Details