AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4554VT AK4554VT

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 133762-AK4554VT Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 1.6 V to 3.6 V Digital Supply Voltage: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): ADAU1381BCPZ; WM8350; AK4554VTP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 133762-AK4554VT Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 1.6 V to 3.6 V Digital Supply Voltage: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): ADAU1381BCPZ; WM8350; AK4554VTP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4554VT - 133762-AK4554VT - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4554VT
133762-AK4554VT
Interface - Interface - CODECs - AK4554VT 133762-AK4554VT
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 133762-AK4554VT Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 1.6 V to 3.6 V Digital Supply Voltage: 1.6 V to 3.6 V Alternative Parts (Cross-Reference): ADAU1381BCPZ; WM8350; AK4554VTP; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 133762-AK4554VT
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 85
Dynamic Range, ADCs / DACs (db) Typ: 89 / 92
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 1.6 V to 3.6 V
Digital Supply Voltage: 1.6 V to 3.6 V
Alternative Parts (Cross-Reference): ADAU1381BCPZ; WM8350; AK4554VTP;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface - CODECs - AK4554VT - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4554VT
Interface - CODECs AK4554VT
IC STEREO CODEC 16BIT 16TSSOP

IC STEREO CODEC 16BIT 16TSSOP

Supplier's Site Datasheet
CODECS - AK4554VT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK4554VT
CODECS AK4554VT
Audio Interface 16 b Serial 16-TSSOP

Audio Interface 16 b Serial 16-TSSOP

Buy Now

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 133762-AK4554VT AK4554VT AK4554VT
Product Name Interface - Interface - CODECs - AK4554VT Interface - CODECs CODECS
Device Type Sensor Interface Sensor Interface; Codec Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; SSOP; TSSOP; 16-TSSOP SOP; SSOP; TSSOP; 16-TSSOP (0.173\", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5368CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature 0 C (32 F)
Pins 16 #
View Details
Interface adapters - 857-980 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 70 C (-13 to 158 F)
View Details
Line Interface ICs - 1900774 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4066BNS - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 14-SOIC (0.209\", 5.30mm Width)
View Details