AKM Semiconductor, Inc. 16-bit 16BIT Interface Transceiver IC AK4554VT-E2

Description
IC STEREO CODEC 16BIT 16TSSOP Product overview: AK4554VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4554VT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC STEREO CODEC 16BIT 16TSSOP Product overview: AK4554VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4554VT-E2 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
16-bit 16BIT Interface Transceiver IC - 716-AK4554VT-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
16-bit 16BIT Interface Transceiver IC
716-AK4554VT-E2
16-bit 16BIT Interface Transceiver IC 716-AK4554VT-E2
IC STEREO CODEC 16BIT 16TSSOP Product overview: AK4554VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4554VT-E2 can be used for catalog matching and distributor lookup.

IC STEREO CODEC 16BIT 16TSSOP Product overview: AK4554VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 16BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 16-bit, 16BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4554VT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - CODECs - AK4554VT-E2 - 051366-AK4554VT-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4554VT-E2
051366-AK4554VT-E2
Interface - Interface - CODECs - AK4554VT-E2 051366-AK4554VT-E2
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051366-AK4554VT-E2 Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 80 / 85 Dynamic Range, ADCs / DACs (db) Typ: 89 / 92 Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 1.6 V to 3.6 V Digital Supply Voltage: 1.6 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051366-AK4554VT-E2
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 80 / 85
Dynamic Range, ADCs / DACs (db) Typ: 89 / 92
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 1.6 V to 3.6 V
Digital Supply Voltage: 1.6 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 716-AK4554VT-E2 051366-AK4554VT-E2
Product Name 16-bit 16BIT Interface Transceiver IC Interface - Interface - CODECs - AK4554VT-E2
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1347272-A6259KLWTR - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
Supply Voltage Other; 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
3 suppliers
Interface Transceiver IC - 702-SI3018-F-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
4 suppliers
Controllers - 448-CY7C63813-SXCTTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; SPI
Device Type Line / Bus Controller
Supply Voltage Other; 4V ~ 5.5V
View Details
4 suppliers