AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4552VT-E2 AK4552VT-E2

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198978-AK4552VT-E2 Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 88 Dynamic Range, ADCs / DACs (db) Typ: 97 / 100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.4 V to 4 V Digital Supply Voltage: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198978-AK4552VT-E2 Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 88 Dynamic Range, ADCs / DACs (db) Typ: 97 / 100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.4 V to 4 V Digital Supply Voltage: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4552VT-E2 - 198978-AK4552VT-E2 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4552VT-E2
198978-AK4552VT-E2
Interface - Interface - CODECs - AK4552VT-E2 198978-AK4552VT-E2
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 198978-AK4552VT-E2 Packaging: Reel - TR Type: Audio Mounting: SMD (SMT) Data Interface: Serial Resolution (Bits): 24 b Number of ADCs / DACs: 2 / 2 Sigma Delta: Yes S/N Ratio, ADCs / DACs (db) Typ: 89 / 88 Dynamic Range, ADCs / DACs (db) Typ: 97 / 100 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 16-TSSOP Analog Supply Voltage: 2.4 V to 4 V Digital Supply Voltage: 2.4 V to 4 V Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 198978-AK4552VT-E2
Packaging: Reel - TR
Type: Audio
Mounting: SMD (SMT)
Data Interface: Serial
Resolution (Bits): 24 b
Number of ADCs / DACs: 2 / 2
Sigma Delta: Yes
S/N Ratio, ADCs / DACs (db) Typ: 89 / 88
Dynamic Range, ADCs / DACs (db) Typ: 97 / 100
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-TSSOP
Analog Supply Voltage: 2.4 V to 4 V
Digital Supply Voltage: 2.4 V to 4 V
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
24BIT Interface Transceiver IC - 716-AK4552VT-E2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24BIT Interface Transceiver IC
716-AK4552VT-E2
24BIT Interface Transceiver IC 716-AK4552VT-E2
IC STEREO CODEC 24BIT 16TSSOP Product overview: AK4552VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4552VT-E2 can be used for catalog matching and distributor lookup.

IC STEREO CODEC 24BIT 16TSSOP Product overview: AK4552VT-E2 from AKM is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 24BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 24BIT, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-AK4552VT-E2 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 198978-AK4552VT-E2 716-AK4552VT-E2
Product Name Interface - Interface - CODECs - AK4552VT-E2 24BIT Interface Transceiver IC
Device Type Sensor Interface Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3050-E-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
3 suppliers
Interface module - 704-2004 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface - Sensor and Detector Interfaces - AD9846AJST - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Integrated Circuits (ICs) - Interface - Telecom - PEB 22554 HT V1.3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers