AKM Semiconductor, Inc. Interface - Interface - CODECs - AK4516AVF AK4516AVF

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143239-AK4516AVF Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 85 / 86 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): AD73322LARUZ; AD73322LARU; AD73322LARUREEL; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 3.6V Supply Voltage , Digital: 2.5V ~ 3.6V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143239-AK4516AVF Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 85 / 86 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): AD73322LARUZ; AD73322LARU; AD73322LARUREEL; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 3.6V Supply Voltage , Digital: 2.5V ~ 3.6V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK4516AVF - 1143239-AK4516AVF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK4516AVF
1143239-AK4516AVF
Interface - Interface - CODECs - AK4516AVF 1143239-AK4516AVF
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 1143239-AK4516AVF Type: Audio Mounting Style: SMD Data Interface: Serial Resolution (Bits): 16 b Number of ADCs / DACs: 1 / 1 Sigma Delta: No S/N Ratio, ADCs / DACs (db) Typ: 85 / 86 Dynamic Range, ADCs / DACs (db) Typ: 90 / 90 Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -20°C ~ 85°C Manufacturer Homepage: www.akm.com Manufacturer Package: 24-LSSOP Alternative Parts (Cross-Reference): AD73322LARUZ; AD73322LARU; AD73322LARUREEL; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 1 (Unlimited) Supply Voltage , Analog: 2.5V ~ 3.6V Supply Voltage , Digital: 2.5V ~ 3.6V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 1143239-AK4516AVF
Type: Audio
Mounting Style: SMD
Data Interface: Serial
Resolution (Bits): 16 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
S/N Ratio, ADCs / DACs (db) Typ: 85 / 86
Dynamic Range, ADCs / DACs (db) Typ: 90 / 90
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Status: Obsolete
Temperature Range - Operating: -20°C ~ 85°C
Manufacturer Homepage: www.akm.com
Manufacturer Package: 24-LSSOP
Alternative Parts (Cross-Reference): AD73322LARUZ; AD73322LARU; AD73322LARUREEL;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Supply Voltage , Analog: 2.5V ~ 3.6V
Supply Voltage , Digital: 2.5V ~ 3.6V

Buy Now
CODECS - AK4516AVF - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Interface 16 b Serial 24-VSOP

Audio Interface 16 b Serial 24-VSOP

Buy Now Datasheet
Interface - CODECs - AK4516AVF - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK4516AVF
Interface - CODECs AK4516AVF
IC DAC ADC W/PGA VSOP

IC DAC ADC W/PGA VSOP

Supplier's Site Datasheet
IC DAC ADC W/PGA VSOP

IC DAC ADC W/PGA VSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1143239-AK4516AVF AK4516AVF AK4516AVF AK4516AVF
Product Name Interface - Interface - CODECs - AK4516AVF CODECS Interface - CODECs CODECS
Device Type Sensor Interface Codec Sensor Interface; Codec Audio
Operating Temperature -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F) -20 to 85 C (-4 to 185 F)
Package Type SSOP SOP; SSOP; 24-LSSOP (0.220\", 5.60mm Width) 24-LSSOP (0.220", 5.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-728 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Line Interface ICs - 1900843 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details