AKM Semiconductor, Inc. Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4452VN AK4452VN

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768384-AK4452VN Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4452 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 32-QFN (5x5) Introduction Date: June 30, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768384-AK4452VN Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4452 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 32-QFN (5x5) Introduction Date: June 30, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4452VN
768384-AK4452VN
Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4452VN 768384-AK4452VN
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 768384-AK4452VN Packaging: Reel package Type: DAC, Audio Operating Temperature Range: -40°C ~ 105°C Package: 32-WFQFN Exposed Pad Mounting: SMD Operating Supply Voltage: 1.7 V ~ 5.5 V Data Interface: DSD, I2S Resolution (Bits): 32 b Voltage Supply Source: Analog and Digital Family Name: AK4452 Categories: Integrated Circuits (ICs) Sampling Rate: 768k Manufacturer Package: 32-QFN (5x5) Introduction Date: June 30, 2014 ECCN: EAR99 Estimated EOL Date: 2023 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 768384-AK4452VN
Packaging: Reel package
Type: DAC, Audio
Operating Temperature Range: -40°C ~ 105°C
Package: 32-WFQFN Exposed Pad
Mounting: SMD
Operating Supply Voltage: 1.7 V ~ 5.5 V
Data Interface: DSD, I2S
Resolution (Bits): 32 b
Voltage Supply Source: Analog and Digital
Family Name: AK4452
Categories: Integrated Circuits (ICs)
Sampling Rate: 768k
Manufacturer Package: 32-QFN (5x5)
Introduction Date: June 30, 2014
ECCN: EAR99
Estimated EOL Date: 2023
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Analog-to-Digital Converter (ADC) Chips
Product Number 768384-AK4452VN
Product Name Data Acquisition - Data Acquisition - ADCs/DACs - Special Purpose - AK4452VN
Interface Type DSD, I2S
Unlock Full Specs
to access all available technical data

Similar Products

Data Acquisition - Analog to Digital Converters (ADC) - AD579JN - Lingto Electronic Limited
Specs
Interface Type Serial; Parallel; Parallel, Serial
View Details
Low Tempco Precision Voltage Reference Added to Integrating Dual Slope Front-end Analog Processor chip - ALD500RA-20SEL - Advanced Linear Devices, Inc.
Specs
Package Type SOIC; SOIC20
Operating Temperature 0.0 to 70 C (32 to 158 F)
View Details
5 suppliers
Analogue to Digital Converters - 1923224 - RS Components, Ltd.
Specs
Package Type SSOP; SSOP
Resolution 12 bits
ADC Type SAR; SAR
View Details
ADC084S101 4 Channel, 500 ksps to 1 Msps, 8-Bit A/D Converter - ADC084S101CIMM/NOPB - Texas Instruments
Specs
Interface Type Serial; SPI; Microwire
Package Type VSSOP
Screening Level Catalog
View Details
6 suppliers