AKM Semiconductor, Inc. Digital to Analog Converters (DAC) AK4367VN

Description
24 Bit Digital to Analog Converter 2 20-QFN (4.2x4.2)
Description
24 Bit Digital to Analog Converter 2 20-QFN (4.2x4.2)
Datasheet
Datasheet Summary
Powered by GS/AI

The AK4367VN is a low power 24-bit digital to analog converter (DAC) designed for mobile and portable communication applications. It features a built-in headphone amplifier capable of delivering 50mW per channel at 16,Ѷ, with a signal-to-noise ratio of 92dB at 2.4V. The DAC supports a sampling rate range of 8kHz to 48kHz and includes a digital de-emphasis filter for 32kHz, 44.1kHz, and 48kHz audio formats. This device incorporates an analog mixing circuit, making it suitable for applications requiring audio output mixing. It operates with a power supply voltage between 2.2V and 3.6V, consuming 2.8mA at 2.4V when the headphone amplifier is not in use. The AK4367VN is housed in a compact 20-pin QFN package, which is advantageous for space-constrained designs. The device also features pop noise-free power-on/off and mute controls, enhancing user experience in audio applications.

Datasheet Summary
Powered by GS/AI

The AK4367VN is a low power 24-bit digital to analog converter (DAC) designed for mobile and portable communication applications. It features a built-in headphone amplifier capable of delivering 50mW per channel at 16,Ѷ, with a signal-to-noise ratio of 92dB at 2.4V. The DAC supports a sampling rate range of 8kHz to 48kHz and includes a digital de-emphasis filter for 32kHz, 44.1kHz, and 48kHz audio formats. This device incorporates an analog mixing circuit, making it suitable for applications requiring audio output mixing. It operates with a power supply voltage between 2.2V and 3.6V, consuming 2.8mA at 2.4V when the headphone amplifier is not in use. The AK4367VN is housed in a compact 20-pin QFN package, which is advantageous for space-constrained designs. The device also features pop noise-free power-on/off and mute controls, enhancing user experience in audio applications.

Suppliers

Company
Product
Description
Supplier Links
Digital to Analog Converters (DAC) - AK4367VN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Digital to Analog Converters (DAC)
AK4367VN
Digital to Analog Converters (DAC) AK4367VN
24 Bit Digital to Analog Converter 2 20-QFN (4.2x4.2)

24 Bit Digital to Analog Converter 2 20-QFN (4.2x4.2)

Buy Now Datasheet
Data Acquisition - Digital to Analog Converters (DAC) - AK4367VN - Lingto Electronic Limited
Shenzhen, China
Data Acquisition - Digital to Analog Converters (DAC)
AK4367VN
Data Acquisition - Digital to Analog Converters (DAC) AK4367VN
INTEGRATED CIRCUIT

INTEGRATED CIRCUIT

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Digital-to-Analog Converter (DAC) Chips Digital-to-Analog Converter (DAC) Chips
Product Number AK4367VN AK4367VN
Product Name Digital to Analog Converters (DAC) Data Acquisition - Digital to Analog Converters (DAC)
Package Type 20-VFQFN
Unlock Full Specs
to access all available technical data

Similar Products

AMC7812 Integrated, Multichannel ADC and DAC for Analog Monitoring & Control - AMC7812SPAPR - Texas Instruments
Specs
Package Type HTQFP,VQFN
Resolution 12 bits
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
Digital to Analogue Converters - 1905478 - RS Components, Ltd.
Specs
Interface Type Serial; SPI; Spi serial
Package Type So
Features Single-Supply
View Details
8bit 10ch D/A converter - BH2223FV - ROHM Semiconductor GmbH
Specs
Interface Type SPI
Package Type SSOP
Screening Level Commercial
View Details
4 suppliers