AKM Semiconductor, Inc. Interface - Interface - Encoders, Decoders, Converters - AK4114VQ AK4114VQ

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051359-AK4114VQ Packaging: Tray Type: Digital Audio Interface Transceiver (DIX) Applications: AC-3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-LQFP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051359-AK4114VQ Packaging: Tray Type: Digital Audio Interface Transceiver (DIX) Applications: AC-3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-LQFP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AK4114VQ - 051359-AK4114VQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AK4114VQ
051359-AK4114VQ
Interface - Interface - Encoders, Decoders, Converters - AK4114VQ 051359-AK4114VQ
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 051359-AK4114VQ Packaging: Tray Type: Digital Audio Interface Transceiver (DIX) Applications: AC-3 Mounting: SMD (SMT) Categories: Integrated Circuits Status: Not For New Designs Case / Package: 48-LQFP Analog Supply Voltage: 2.7 V to 3.6 V Digital Supply Voltage: 2.7 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 051359-AK4114VQ
Packaging: Tray
Type: Digital Audio Interface Transceiver (DIX)
Applications: AC-3
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 48-LQFP
Analog Supply Voltage: 2.7 V to 3.6 V
Digital Supply Voltage: 2.7 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - AK4114VQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
AK4114VQ
Encoders, Decoders, Converters AK4114VQ
Digital Audio Interface Transceiver (DIX) IC AC-3 48-LQFP

Digital Audio Interface Transceiver (DIX) IC AC-3 48-LQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 051359-AK4114VQ AK4114VQ
Product Name Interface - Interface - Encoders, Decoders, Converters - AK4114VQ Encoders, Decoders, Converters
Device Type Sensor Interface; Transceiver Sample Rate Converter
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4979GLPTR-T - 1000020-A4979GLPTR-T - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -40 C (-40 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-510 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface Transceiver IC - 702-PEB2236NV2.1GIPAT-2 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 4.75V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers