AKM Semiconductor, Inc. Interface - Interface - Telecom - AK2361 AK2361

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175384-AK2361 Packaging: Bulk Mounting Style: SMD Function: Base-Band LSI Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 24-LSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 5.5V
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175384-AK2361 Packaging: Bulk Mounting Style: SMD Function: Base-Band LSI Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 24-LSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Telecom - AK2361 - 175384-AK2361 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - AK2361
175384-AK2361
Interface - Interface - Telecom - AK2361 175384-AK2361
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175384-AK2361 Packaging: Bulk Mounting Style: SMD Function: Base-Band LSI Categories: Integrated Circuits Supplier Device Package: 24-VSOP Status: Obsolete Temperature Range - Operating: -10°C ~ 70°C Manufacturer Package: 24-LSOP Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.9V ~ 5.5V

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175384-AK2361
Packaging: Bulk
Mounting Style: SMD
Function: Base-Band LSI
Categories: Integrated Circuits
Supplier Device Package: 24-VSOP
Status: Obsolete
Temperature Range - Operating: -10°C ~ 70°C
Manufacturer Package: 24-LSOP
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.9V ~ 5.5V

Buy Now
Telecom - AK2361 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
AK2361
Telecom AK2361
Telecom IC Base-Band LSI 24-VSOP

Telecom IC Base-Band LSI 24-VSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 175384-AK2361 AK2361
Product Name Interface - Interface - Telecom - AK2361 Telecom
Supply Voltage Other; 1.9V ~ 5.5V Other; 1.9V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1597 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
Pins 18 #
View Details
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details
RF Front End (LNA + PA) - 2312-QPF4617TR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-SMD Module
Pins 24 #
View Details