AKM Semiconductor, Inc. Audio Special Purpose - AK2346A AK2346A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134964-AK2346A Packaging: Reel - TR Applications: Signal Processing Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFNJ (4x4) Purpose: Audio Signal Processor Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134964-AK2346A Packaging: Reel - TR Applications: Signal Processing Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFNJ (4x4) Purpose: Audio Signal Processor Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - AK2346A - 134964-AK2346A - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - AK2346A
134964-AK2346A
Audio Special Purpose - AK2346A 134964-AK2346A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134964-AK2346A Packaging: Reel - TR Applications: Signal Processing Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 24-QFNJ (4x4) Purpose: Audio Signal Processor Supply Voltage - Operating: 2.6 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 134964-AK2346A
Packaging: Reel - TR
Applications: Signal Processing
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 24-QFNJ (4x4)
Purpose: Audio Signal Processor
Supply Voltage - Operating: 2.6 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 134964-AK2346A
Product Name Audio Special Purpose - AK2346A
Supply Voltage Other; 2.6 V ~ 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - 1260782-SI32193-A-FM1 - Win Source Electronics
Specs
Device Type Sensor Interface; Codec
Supply Voltage Other; 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
4 suppliers
Interface Transceiver IC - 710-CP7262AT - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Device Type Transceiver
Package Type Bulk
View Details
 - 54L04/BDA - Rochester Electronics
Rochester Electronics
Specs
Package Type CFP14
View Details