AKM Semiconductor, Inc. Interface - Interface - Encoders, Decoders, Converters - AK2345 AK2345

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134889-AK2345 Packaging: Reel - TR Type: Encoder, Decoder Applications: FRS Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-VSOP Digital Supply Voltage: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134889-AK2345 Packaging: Reel - TR Type: Encoder, Decoder Applications: FRS Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-VSOP Digital Supply Voltage: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Encoders, Decoders, Converters - AK2345 - 134889-AK2345 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Encoders, Decoders, Converters - AK2345
134889-AK2345
Interface - Interface - Encoders, Decoders, Converters - AK2345 134889-AK2345
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 134889-AK2345 Packaging: Reel - TR Type: Encoder, Decoder Applications: FRS Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Case / Package: 24-VSOP Digital Supply Voltage: 1.8 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 134889-AK2345
Packaging: Reel - TR
Type: Encoder, Decoder
Applications: FRS
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Case / Package: 24-VSOP
Digital Supply Voltage: 1.8 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Encoders, Decoders, Converters - AK2345 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Encoders, Decoders, Converters
AK2345
Encoders, Decoders, Converters AK2345
Encoder, Decoder IC FRS 24-VSOP

Encoder, Decoder IC FRS 24-VSOP

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 134889-AK2345 AK2345
Product Name Interface - Interface - Encoders, Decoders, Converters - AK2345 Encoders, Decoders, Converters
Package Type SOP; 24-VSOP SOP; SSOP; 24-LSSOP (0.220\", 5.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3019-F-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
2 suppliers
Interface module - 289-540 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
 - 54F04/BCA - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP14
View Details
Interface Transceiver IC - 704-BTS7008-2EPA - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Package Type Bulk
View Details