AKM Semiconductor, Inc. CODECS AK2307LV

Description
PCM Interface PCM 28-VSOP
Request a Quote Datasheet
Description
PCM Interface PCM 28-VSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CODECS - AK2307LV-ND - DigiKey
Thief River Falls, MN, United States
PCM Interface PCM 28-VSOP

PCM Interface PCM 28-VSOP

Buy Now Datasheet
Interface - Interface - CODECs - AK2307LV - 175365-AK2307LV - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK2307LV
175365-AK2307LV
Interface - Interface - CODECs - AK2307LV 175365-AK2307LV
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175365-AK2307LV Type: PCM Data Interface: PCM Number of ADCs / DACs: 1 / 1 Categories: Integrated Circuits Status: Active Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175365-AK2307LV
Type: PCM
Data Interface: PCM
Number of ADCs / DACs: 1 / 1
Categories: Integrated Circuits
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface - CODECs - AK2307LV - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK2307LV
Interface - CODECs AK2307LV
IC PCM CODEC 2CH 3.3V 24SSOP

IC PCM CODEC 2CH 3.3V 24SSOP

Supplier's Site Datasheet
CODECS - AK2307LV - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK2307LV
CODECS AK2307LV
PCM Interface PCM 28-VSOP

PCM Interface PCM 28-VSOP

Buy Now Datasheet
CODECS AK2307LV
IC PCM CODEC 2CH 3.3V 24SSOP

IC PCM CODEC 2CH 3.3V 24SSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number AK2307LV-ND 175365-AK2307LV AK2307LV AK2307LV AK2307LV
Product Name CODECS Interface - Interface - CODECs - AK2307LV Interface - CODECs CODECS CODECS
Device Type Codec Sensor Interface Sensor Interface; Codec Codec PCM
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Display Drivers - A4401KL-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers
Interface - Direct Digital Synthesis (DDS) - AD9954YSV - Lingto Electronic Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 105 C (-40 to 221 F)
Package Type QFP; 48-TQFP Exposed Pad
View Details
Interface module - 289-671 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details