Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 751805-AK2306LV
Packaging: Tape and Reel
Type: PCM
Mounting Style: SMD
Data Interface: PCM
Number of ADCs / DACs: 2 / 2
Sigma Delta: No
Part Status: Preliminary
Categories: Integrated Circuits
Supplier Device Package: 24-SSOP
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 24-SSOP
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage , Analog: 4.75V ~ 5.25V
Supply Voltage , Digital: 3V ~ 3.6V
IC PCM CODEC 2CH 3.3V 24SSOP
| Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 751805-AK2306LV | AK2306LV | AK2306LV | AK2306LV |
| Product Name | Interface - Interface - CODECs - AK2306LV | Interface - CODECs | CODECS | CODECS |
| Device Type | Sensor Interface | Sensor Interface; Codec | Codec | PCM |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SSOP | SOP; SSOP; 24-SSOP (0.209\", 5.30mm Width) | SSOP; 24-SSOP (0.209", 5.30mm Width) |