AKM Semiconductor, Inc. Interface - Interface - CODECs - AK2301A AK2301A

Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175357-AK2301A Packaging: Reel - TR Type: PCM Mounting: SMD (SMT) Data Interface: PCM Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Preliminary Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175357-AK2301A Packaging: Reel - TR Type: PCM Mounting: SMD (SMT) Data Interface: PCM Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Preliminary Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - CODECs - AK2301A - 175357-AK2301A - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - CODECs - AK2301A
175357-AK2301A
Interface - Interface - CODECs - AK2301A 175357-AK2301A
Manufacturer: AKM Semiconductor Inc. Win Source Part Number: 175357-AK2301A Packaging: Reel - TR Type: PCM Mounting: SMD (SMT) Data Interface: PCM Number of ADCs / DACs: 1 / 1 Sigma Delta: No Categories: Integrated Circuits Status: Preliminary Temperature Range - Operating: -40°C to 85°C Case / Package: 24-VSOP Analog Supply Voltage: 3 V to 3.6 V Digital Supply Voltage: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Balance

Manufacturer: AKM Semiconductor Inc.
Win Source Part Number: 175357-AK2301A
Packaging: Reel - TR
Type: PCM
Mounting: SMD (SMT)
Data Interface: PCM
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Status: Preliminary
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-VSOP
Analog Supply Voltage: 3 V to 3.6 V
Digital Supply Voltage: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
CODECS - AK2301A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
CODECS
AK2301A
CODECS AK2301A
PCM Interface PCM 24-VSOP

PCM Interface PCM 24-VSOP

Buy Now
Interface - CODECs - AK2301A - Lingto Electronic Limited
Shenzhen, China
Interface - CODECs
AK2301A
Interface - CODECs AK2301A
IC PCM CODEC LSI 1CH 3V 24VSOP

IC PCM CODEC LSI 1CH 3V 24VSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 175357-AK2301A AK2301A AK2301A
Product Name Interface - Interface - CODECs - AK2301A CODECS Interface - CODECs
Device Type Sensor Interface Codec Sensor Interface; Codec
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type SOP; 24-VSOP SOP; SSOP; 24-LSSOP (0.220\", 5.60mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 216269 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type QFNL; QFN
View Details
PCM2912A Audio CODEC with USB Interface, Mono Microphone Input and Stereo Headphone Output - PCM2912APJT - Texas Instruments
Specs
Technology USB
Device Type Codec
Features RoHS
View Details
9 suppliers
16-bit buffer/line driver; 3-state - 74ABT16244ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Interface Transceiver IC - 702-SI3220-G-FQ - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V, 5V
Operating Temperature 0 C (32 F)
View Details
3 suppliers