AKM SEMICONDUCTOR, INC.
AK2175GWT -- CLOCK/TIMING - PROGRAMMABLE TIMERS AND OSCILLATORS
AKM Semiconductor, Inc.
Clock/Timing - Programmable Timers and Oscillators
AK2175GWT
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Datasheet
Datasheet
Suppliers
Clock/Timing - Programmable Timers and Oscillators
AK2175GWT
Supplier's Site
Datasheet
Programmable Timers and Oscillators
AK2175GWT
Buy Now
Technical Specifications
|
Product Category
|
Oscillators |
Oscillators |
|
Product Number
|
AK2175GWT |
AK2175GWT |
|
Product Name
|
Clock/Timing - Programmable Timers and Oscillators |
Programmable Timers and Oscillators |
|
Features / Standards
|
|
RoHS
|
Unlock Full Specs
to access all available technical data
Similar Products
Package / Form Factor
Surface Mount; 2-SMD, No Lead
Features / Standards
Lead-Free
Load Capacitance
12.5 pF
View Details
3 suppliers
Package / Form Factor
Surface Mount; Surface Mount
Frequency
80 MHz
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Oscillator Type
XO
Package / Form Factor
Surface Mount; 6-SMD, No Lead
Frequency Stability
20 ppm
View Details
2 suppliers
Package / Form Factor
1.5x0.8
Frequency
0.0082 MHz
Frequency Stability
75 ppm
View Details