IC 1.3GHz 1 24-WFQFN Exposed Pad
IC PLL RF FREQ SYNTHESIZER 24QFN
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | IC Clocks | IC Clocks |
| Product Number | AK1544TR-ND | AK1544 |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers | Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator | Clock Generator |
| Bus Interface | Clock | |
| Package Type | Surface Mount; 24-WFQFN Exposed Pad | Surface Mount; Surface Mount |
| Supply Voltage | 2.7 to 5.5 volts |