Lightweight Stereo Headset With Microphone (3.5mm Plug)
* Has a volume control molded into the cable.
* Length of cord 1.6M.
* Headphone frequency 20-18000 Hz
* Headphone Impedance 32 Ohm
* Headphone Maximum power 100mW
* Headphone Sensitivity 101 dB S.P.L. at 1 kHz
* Headphone Jack 3.5mm Stereo *Microphone Jack 3.5mm Stereo * Microphone frequency 20-16000 Hz
* Microphone Impedance 2k Ohm
* Microphone Maximum power .5ma
* Microphone Sensitivity -68 dB at 1 kHz
| Cable Depot Inc. | |
|---|---|
| Product Category | Audio Headphones |
| Product Number | ACC7002 |