Aker Technology Company, Ltd. Oscillators, Resonators, and Crystals CXAN-025000-3-AL-16

Description
25MHz Surface Mount Crystal 12pF SMD3225-4P Crystals ROHS
Description
25MHz Surface Mount Crystal 12pF SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CXAN-025000-3-AL-16 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CXAN-025000-3-AL-16
Oscillators, Resonators, and Crystals CXAN-025000-3-AL-16
25MHz Surface Mount Crystal 12pF SMD3225-4P Crystals ROHS

25MHz Surface Mount Crystal 12pF SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CXAN-025000-3-AL-16
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-JEN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystal Units - 8149620 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 20 ppm
View Details
Crystals - 2195-CC7V-T1A-100.000KHZ-9PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details