Aker Technology Company, Ltd. Oscillators, Resonators, and Crystals CXAF-012000-3-AL-00

Description
12MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS
Description
12MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CXAF-012000-3-AL-00 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CXAF-012000-3-AL-00
Oscillators, Resonators, and Crystals CXAF-012000-3-AL-00
12MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

12MHz Surface Mount Crystal 12pF ±10ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CXAF-012000-3-AL-00
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Through Hole Crystals - ECS-110.5-20-4VX - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystal Units - 6720299 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details