Aker Technology Company, Ltd. Oscillators, Resonators, and Crystals CXAF-008000-3-AL-07

Description
8MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS
Description
8MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

Suppliers

Company
Product
Description
Supplier Links
Oscillators, Resonators, and Crystals - CXAF-008000-3-AL-07 - ODG (Origin Data Global)
Shenzhen, China
Oscillators, Resonators, and Crystals
CXAF-008000-3-AL-07
Oscillators, Resonators, and Crystals CXAF-008000-3-AL-07
8MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

8MHz Surface Mount Crystal 10pF ±30ppm SMD3225-4P Crystals ROHS

Supplier's Site

Technical Specifications

  ODG (Origin Data Global)
Product Category Crystals
Product Number CXAF-008000-3-AL-07
Product Name Oscillators, Resonators, and Crystals
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CC1V-T1A-32.768KHZ-9PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Oscillators - ECOC-2522-38.880-3FC - ECS Inc. International
Specs
Oscillator Type OCXO
Package / Form Factor Surface Mount
Frequency 38.88 MHz
View Details
4 suppliers
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details