Aker Technology USA Corporation 2 Pin Crystal CTS3 CTS3-32.768-7-20-R

Description
Crystal,3.2mm x 1.5mm,32.768MHz,7pF, -40-85C
Request a Quote
Description
Crystal,3.2mm x 1.5mm,32.768MHz,7pF, -40-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

32.768 kHz surface mount crystal unit in a 3.2 mm × 1.5 mm thermoplastic package with a load capacitance of 7.0 pF, frequency tolerance of ±20 ppm at 25°C, operating temperature range of -40°C to +85°C, maximum equivalent series resistance of 70 kΩ, and drive level of 1 µW max. Shipped in tape and reel packaging with 3000 pieces per reel.

Datasheet Summary
Powered by GS/AI

32.768 kHz surface mount crystal unit in a 3.2 mm × 1.5 mm thermoplastic package with a load capacitance of 7.0 pF, frequency tolerance of ±20 ppm at 25°C, operating temperature range of -40°C to +85°C, maximum equivalent series resistance of 70 kΩ, and drive level of 1 µW max. Shipped in tape and reel packaging with 3000 pieces per reel.

Suppliers

Company
Product
Description
Supplier Links
2 Pin Crystal CTS3 - CTS3-32.768-7-20-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
2 Pin Crystal CTS3
CTS3-32.768-7-20-R
2 Pin Crystal CTS3 CTS3-32.768-7-20-R
Crystal,3.2mm x 1.5mm,32.768MHz,7pF, -40-85C

Crystal,3.2mm x 1.5mm,32.768MHz,7pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CTS3-32.768-7-20-R
Product Name 2 Pin Crystal CTS3
Package / Form Factor Surface Mount; CTS3
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C5S - C5S-12.000-12-3030-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-16.000-8-1520-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
4 Pin Crystal C12 - C12-76.800-8-2020-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C12
Frequency 76.8 MHz
Load Capacitance 8 pF
View Details
2 suppliers