Aker Technology USA Corporation Crystal Units CAA-4.194304-18-3050-X

Description
AKER CAA-4.194304-18-3050 -X Crystal
Request a Quote Datasheet
Description
AKER CAA-4.194304-18-3050 -X Crystal
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal Units - 6719233 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719233
Crystal Units 6719233
AKER CAA-4.194304-18-3050 -X Crystal

AKER CAA-4.194304-18-3050-X Crystal

Supplier's Site
Crystal Units - 6719233P - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
6719233P
Crystal Units 6719233P
AKER CAA-4.194304-18-3050 -X Crystal

AKER CAA-4.194304-18-3050-X Crystal

Supplier's Site
Crystal Units - 1734351 - RS Components, Ltd.
Corby, Northants, United Kingdom
Crystal Units
1734351
Crystal Units 1734351
AKER CAA-4.194304-18-3050 -X Crystal

AKER CAA-4.194304-18-3050-X Crystal

Supplier's Site
Crystal, Hc49/smd, 4.194304Mhz; Frequency Nom Aker - 94M6548 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 4.194304Mhz; Frequency Nom Aker
94M6548
Crystal, Hc49/smd, 4.194304Mhz; Frequency Nom Aker 94M6548
CRYSTAL, HC49/SMD, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 4.194304MHZ; Frequency Nom:4.194304MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Crystals Crystals Crystals
Product Number 6719233 6719233P 94M6548
Product Name Crystal Units Crystal Units Crystal, Hc49/smd, 4.194304Mhz; Frequency Nom Aker
Package / Form Factor Hc-49-us smd HC-49 Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TB-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Surface Mount Crystals - ECS-120-18-5PX-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
4 Pin Crystal C7S - C7S-16.000-18-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 16 MHz
Load Capacitance 18 pF
View Details
Crystal Resonator - SMCM-2016H 30MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 30 MHz
View Details