ECS Inc. International Surface Mount Crystals ECS-120-18-5PX-GM-TR

Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Description
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-120-18-5PX-GM-TR is a surface mount crystal from the CSM-7X series, designed for clocking applications requiring stable frequency performance. It uses a resistance weld metal package with a case height of 4.3 mm max. (5PX), and operates over a temperature range of -10°C to +70°C. The part supports a frequency of 12.000 MHz with a load capacitance of 18 pF, a frequency tolerance of ±30 ppm, and a frequency stability of ±50 ppm across its operating range. Equivalent series resistance is 40 Ω max. in fundamental mode. It meets RoHS compliance, has a maximum drive level of 500 μW, a shunt capacitance of 7 pF, and is rated for reflow soldering up to 260°C for 10 seconds. The device is supplied intape and reel packaging with MSL 1 reliability rating.

Datasheet Summary
Powered by GS/AI

The ECS-120-18-5PX-GM-TR is a surface mount crystal from the CSM-7X series, designed for clocking applications requiring stable frequency performance. It uses a resistance weld metal package with a case height of 4.3 mm max. (5PX), and operates over a temperature range of -10°C to +70°C. The part supports a frequency of 12.000 MHz with a load capacitance of 18 pF, a frequency tolerance of ±30 ppm, and a frequency stability of ±50 ppm across its operating range. Equivalent series resistance is 40 Ω max. in fundamental mode. It meets RoHS compliance, has a maximum drive level of 500 μW, a shunt capacitance of 7 pF, and is rated for reflow soldering up to 260°C for 10 seconds. The device is supplied intape and reel packaging with MSL 1 reliability rating.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Crystals - ECS-120-18-5PX-GM-TR - ECS Inc. International
Lenexa, KS, United States
Surface Mount Crystals
ECS-120-18-5PX-GM-TR
Surface Mount Crystals ECS-120-18-5PX-GM-TR
ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

ECS Inc.’s surface mount (SMD) crystals provide users with a solution that yields long-term stability and reliability for a myriad of applications. Surface mount capabilities allow your device to be packaged with the leads soldered directly to the pads of the circuit board surface. Supplied at both custom and standard frequencies, SMD crystals are ideal for applications such as: microprocessors, internet of things (IoT), including GPS systems and smart home security systems, automotive computers and components, wearable technologies, like smartwatches, Wi-Fi, connectivity and more.

Supplier's Site Datasheet
Crystals - 50-ECS-120-18-5PX-GM-TRDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 50-ECS-120-18-5PX-GM-TR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Buy Now Datasheet
Crystals - 50-ECS-120-18-5PX-GM-TRCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 12.0000MHZ 18PF SMD

CRYSTAL 12.0000MHZ 18PF SMD

Buy Now Datasheet

Technical Specifications

  ECS Inc. International DigiKey
Product Category Crystals Crystals
Product Number ECS-120-18-5PX-GM-TR 50-ECS-120-18-5PX-GM-TRDKR-ND
Product Name Surface Mount Crystals Crystals
Package / Form Factor Surface Mount Surface Mount; HC-49/US
Features / Standards RoHS
Frequency 12 MHz
Frequency Stability 30 ppm 30 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-32-5PX-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
3 suppliers
Crystals - XC1357-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Features / Standards Lead-Free
Frequency Stability 30 ppm
View Details
Surface Mount Crystals - ECS-122.8-10-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-120-32-5PVX - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers