Aker Technology USA Corporation Crystal, Hc49/smd, 3.6864Mhz; Frequency Nom Aker CAA-3.6864-18-3050-X

Description
CRYSTAL, HC49/SMD, 3.6864MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/SMD, 3.6864MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/smd, 3.6864Mhz; Frequency Nom Aker - 94M6545 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 3.6864Mhz; Frequency Nom Aker
94M6545
Crystal, Hc49/smd, 3.6864Mhz; Frequency Nom Aker 94M6545
CRYSTAL, HC49/SMD, 3.6864MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 3.6864MHZ; Frequency Nom:3.6864MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6545
Product Name Crystal, Hc49/smd, 3.6864Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-130-8-30B-CKM - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13 MHz
View Details
3 suppliers
Crystal Units - 216282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 16 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-10PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
2 suppliers
Crystal Oscillator - SMD-3225 163 series 32.768KHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
View Details