Aker Technology USA Corporation Crystal, Hc49/smd, 20.000Mhz; Frequency Nom Aker CAA-20.000-18-3050-X

Description
CRYSTAL, HC49/SMD, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/SMD, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/smd, 20.000Mhz; Frequency Nom Aker - 94M6539 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/smd, 20.000Mhz; Frequency Nom Aker
94M6539
Crystal, Hc49/smd, 20.000Mhz; Frequency Nom Aker 94M6539
CRYSTAL, HC49/SMD, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, HC49/SMD, 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 10.3mm x 3.8mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CAA Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6539
Product Name Crystal, Hc49/smd, 20.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-20-30B-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal Oscillators - 1734629 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-10PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details