Aker Technology USA Corporation 4 Pin Crystal CA4 CA4-20.000-22-3050-X-R

Description
Crystal,12.7mm x4.5mm,20MHz,22pF,-4 0-85C
Request a Quote
Description
Crystal,12.7mm x4.5mm,20MHz,22pF,-4 0-85C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The CA4 series is a surface-mount quartz crystal with a HC-49/U-S SMD 4-pad package measuring 12.7 mm × 11 mm × 5.3 mm. It operates from 3.579545 to 54.000 MHz, with the CA4-20.000-22-3050-X-R variant specified for 20 MHz fundamental mode operation. The part has a load capacitance of 22 pF, a frequency tolerance of ±30 ppm, frequency stability of ±50 ppm over the extended temperature range of -40 to +85 °C, and a maximum drive level of 100 µW. It complies with RoHS and is lead-free. The package is seam-sealed ceramic-metal with a shunt capacitance of 7.0 pF max and aging of ±3 ppm/year. Packaging is tape and reel.

Datasheet Summary
Powered by GS/AI

The CA4 series is a surface-mount quartz crystal with a HC-49/U-S SMD 4-pad package measuring 12.7 mm × 11 mm × 5.3 mm. It operates from 3.579545 to 54.000 MHz, with the CA4-20.000-22-3050-X-R variant specified for 20 MHz fundamental mode operation. The part has a load capacitance of 22 pF, a frequency tolerance of ±30 ppm, frequency stability of ±50 ppm over the extended temperature range of -40 to +85 °C, and a maximum drive level of 100 µW. It complies with RoHS and is lead-free. The package is seam-sealed ceramic-metal with a shunt capacitance of 7.0 pF max and aging of ±3 ppm/year. Packaging is tape and reel.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal CA4 - CA4-20.000-22-3050-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal CA4
CA4-20.000-22-3050-X-R
4 Pin Crystal CA4 CA4-20.000-22-3050-X-R
Crystal,12.7mm x4.5mm,20MHz,22pF,-4 0-85C

Crystal,12.7mm x4.5mm,20MHz,22pF,-40-85C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number CA4-20.000-22-3050-X-R
Product Name 4 Pin Crystal CA4
Package / Form Factor Surface Mount; CA4
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C1E - C1E-20.000-10-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C1E
Frequency 20 MHz
Load Capacitance 10 pF
View Details
Crystal Units - 6719258 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Units - 6719252 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-18-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 18 pF
View Details
2 suppliers