Aker Technology Company, Ltd. Crystal, Hc49/us, Tht, 4.9152Mhz; Frequency Nom Aker CA-4.9152-18-3050-X

Description
CRYSTAL, HC49/US, THT, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, HC49/US, THT, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Hc49/us, Tht, 4.9152Mhz; Frequency Nom Aker - 94M6526 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Hc49/us, Tht, 4.9152Mhz; Frequency Nom Aker
94M6526
Crystal, Hc49/us, Tht, 4.9152Mhz; Frequency Nom Aker 94M6526
CRYSTAL, HC49/US, THT, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes

CRYSTAL, HC49/US, THT, 4.9152MHZ; Frequency Nom:4.9152MHz; Crystal Case:Through Hole, 11.35mm x 4.65mm; Frequency Stability + / -:50ppm; Load Capacitance:18pF; Frequency Tolerance + / -:30ppm; Product Range:CA Series; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6526
Product Name Crystal, Hc49/us, Tht, 4.9152Mhz; Frequency Nom Aker
Features / Standards RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 1734635 - RS Components, Ltd.
Specs
Package / Form Factor Dip14
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-9PF-20PPM-TA-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details