Aker Technology USA Corporation Crystal, Smd Cer 25.000Mhz; Frequency Nom Aker C6S-25.000-12-3030-X

Description
CRYSTAL, SMD CER 25.000MHZ; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, SMD CER 25.000MHZ; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd Cer 25.000Mhz; Frequency Nom Aker - 94M6765 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 25.000Mhz; Frequency Nom Aker
94M6765
Crystal, Smd Cer 25.000Mhz; Frequency Nom Aker 94M6765
CRYSTAL, SMD CER 25.000MHZ; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 25.000MHZ; Frequency Nom:25MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6765
Product Name Crystal, Smd Cer 25.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-110.5-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 11.06 MHz
View Details
2 suppliers
Crystal Oscillators - 7960615 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-MS1V-T1K-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; Cylindrical Can, Radial
Load Capacitance 6 pF
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Crystal Oscillator - SMD-2016 168 series 24MHz - Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details