Aker Technology USA Corporation Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker C6S-12.000-12-3030-X

Description
CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Description
CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker - 94M6756 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker
94M6756
Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker 94M6756
CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 12.000MHZ; Frequency Nom:12MHz; Crystal Case:SMD, 6mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C6S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6756
Product Name Crystal, Smd Cer 12.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Crystals - ECS-122.8-18-4XEN - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Oscillators - 7960479P - RS Components, Ltd.
Specs
Package / Form Factor DIP-14
Features / Standards RoHS
Frequency 4 MHz
View Details
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QACT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
Frequency Stability 10 ppm
View Details