Aker Technology USA Corporation 4 Pin Crystal C5S C5S-8.000-18-3030-M

Description
Crystal, 5.00mm x3.20mm,8MHz,18pF,-2 0-70C
Request a Quote Datasheet
Description
Crystal, 5.00mm x3.20mm,8MHz,18pF,-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C5S - C5S-8.000-18-3030-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C5S
C5S-8.000-18-3030-M
4 Pin Crystal C5S C5S-8.000-18-3030-M
Crystal, 5.00mm x3.20mm,8MHz,18pF,-2 0-70C

Crystal, 5.00mm x3.20mm,8MHz,18pF,-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C5S-8.000-18-3030-M
Product Name 4 Pin Crystal C5S
Package / Form Factor Surface Mount; C5S
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C7S - C7S-10.000-18-1030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 10 MHz
Load Capacitance 18 pF
View Details
4 Pin Crystal C3E - C3E-12.000-18-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 12 MHz
Load Capacitance 18 pF
View Details
2 suppliers
4 Pin Crystal C3E - C3E-25.000-8-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 25 MHz
Load Capacitance 8 pF
View Details
Crystal Units - 6719410 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers