Aker Technology USA Corporation Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker C5S-20.000-12-3030-X

Description
CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Crystal, SMD Cer 20.000MHz (part number 94M6749) is a surface-mount device designed for precise frequency applications. It operates at a nominal frequency of 20.0000 MHz with a frequency tolerance of ±30 PPM at 25°C and a frequency stability of ±30 PPM over its specified temperature range. The operating temperature range extends from -40°C to +85°C, making it suitable for various environmental conditions. This crystal features a load capacitance of 12 pF and a maximum shunt capacitance of 7 pF. The equivalent series resistance (ESR) is capped at 50 Ohms, ensuring efficient performance. The aging rate is ±3 PPM per year, which is critical for long-term reliability in applications. The device can withstand a solder reflow temperature of +260°C for a maximum of 10 seconds, aligning with standard manufacturing processes. Overall, this crystal is RoHS compliant and lead-free, making it a suitable choice for engineers looking for environmentally friendly components in their designs.

Datasheet Summary
Powered by GS/AI

The Crystal, SMD Cer 20.000MHz (part number 94M6749) is a surface-mount device designed for precise frequency applications. It operates at a nominal frequency of 20.0000 MHz with a frequency tolerance of ±30 PPM at 25°C and a frequency stability of ±30 PPM over its specified temperature range. The operating temperature range extends from -40°C to +85°C, making it suitable for various environmental conditions. This crystal features a load capacitance of 12 pF and a maximum shunt capacitance of 7 pF. The equivalent series resistance (ESR) is capped at 50 Ohms, ensuring efficient performance. The aging rate is ±3 PPM per year, which is critical for long-term reliability in applications. The device can withstand a solder reflow temperature of +260°C for a maximum of 10 seconds, aligning with standard manufacturing processes. Overall, this crystal is RoHS compliant and lead-free, making it a suitable choice for engineers looking for environmentally friendly components in their designs.

Suppliers

Company
Product
Description
Supplier Links
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker - 94M6749 - Newark, An Avnet Company
Chicago, IL, United States
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker
94M6749
Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker 94M6749
CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

CRYSTAL, SMD CER 20.000MHZ; Frequency Nom:20MHz; Crystal Case:SMD, 5mm x 3.2mm; Frequency Stability + / -:30ppm; Load Capacitance:12pF; Frequency Tolerance + / -:30ppm; Product Range:C5S Series; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Crystals
Product Number 94M6749
Product Name Crystal, Smd Cer 20.000Mhz; Frequency Nom Aker
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 20 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7V-T1A-32.768KHZ-6PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 6 pF
View Details
3 suppliers
2 Pin Crystal CAA - CAA-8.000-18-1530-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 8 MHz
Load Capacitance 18 pF
View Details
Surface Mount Crystals - ECS-080-8-33AQ-VY-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Frequency 8 MHz
Frequency Stability 150 ppm
View Details
2 suppliers
Crystal Units - 1734326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49/u-s smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details