Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-8.000-8-1015-R

Description
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-8.000-8-1015-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-8.000-8-1015-R
4 Pin Crystal C3E C3E-8.000-8-1015-R
Crystal, 3.20mm x2.50mm,8MHz,8pF.-20 -70C

Crystal, 3.20mm x2.50mm,8MHz,8pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-8.000-8-1015-RTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-8-1015-RDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-8-1015-RCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

8MHz ±15ppm Crystal 8pF 500 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-8.000-8-1015-R 3997-C3E-8.000-8-1015-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

MHz AT-Cut Quartz Crystal (Medical Grade) - CC8A-T1A Medical - Micro Crystal AG
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 to 50 MHz
View Details
4 Pin Crystal C3E - C3E-16.000-8-50100-X1-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 8 pF
View Details
Through Hole Crystals - ECS-120-20-46X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystal Oscillators - 1735883 - RS Components, Ltd.
Specs
Package / Form Factor Pdip
Features / Standards RoHS
Frequency Stability 50 ppm
View Details