Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-8.000-10-1020-M

Description
Crystal, 3.20mm x2.50mm,8MHz,10pF.-2 0-70C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,8MHz,10pF.-2 0-70C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-8.000-10-1020-M - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-8.000-10-1020-M
4 Pin Crystal C3E C3E-8.000-10-1020-M
Crystal, 3.20mm x2.50mm,8MHz,10pF.-2 0-70C

Crystal, 3.20mm x2.50mm,8MHz,10pF.-20-70C

Supplier's Site Datasheet
Crystals - 3997-C3E-8.000-10-1020-MTR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-10-1020-MCT-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-8.000-10-1020-MDKR-ND - DigiKey
Thief River Falls, MN, United States
8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

8MHz ±10ppm Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-8.000-10-1020-M 3997-C3E-8.000-10-1020-MTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-10-36Q-DS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Units - 6720312 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details