Aker Technology USA Corporation 4 Pin Crystal C3E C3E-40.000-12-1010-R

Description
Crystal, 3.20mm x2.50mm,40MHz,12pF.- 20-70C
Request a Quote
Description
Crystal, 3.20mm x2.50mm,40MHz,12pF.- 20-70C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates across frequencies from 8.000 to 156.250 MHz, with fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part supports load capacitances from 6 to 47 pF, with a maximum drive level of 100 µW and equivalent series resistance of 30 ohms maximum at 40.000 MHz fundamental. It has a standard frequency tolerance of ±30 ppm and stability of ±50 ppm over the operating temperature range of -20 to +70°C, though optional tighter tolerances and extended temperature ranges are available. Aging is specified at ±3 ppm per year. The unit is RoHS compliant, lead-free, and packaged in tape and reel format.

Datasheet Summary
Powered by GS/AI

The C3E series is a 3.2 x 2.5 mm surface mount crystal unit with a 4-pad ceramic-metal package, designed for microprocessor applications. It operates across frequencies from 8.000 to 156.250 MHz, with fundamental mode operation from 8.000 to 64.000 MHz and third overtone from 60.000 to 156.250 MHz. The part supports load capacitances from 6 to 47 pF, with a maximum drive level of 100 µW and equivalent series resistance of 30 ohms maximum at 40.000 MHz fundamental. It has a standard frequency tolerance of ±30 ppm and stability of ±50 ppm over the operating temperature range of -20 to +70°C, though optional tighter tolerances and extended temperature ranges are available. Aging is specified at ±3 ppm per year. The unit is RoHS compliant, lead-free, and packaged in tape and reel format.

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-40.000-12-1010-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-40.000-12-1010-R
4 Pin Crystal C3E C3E-40.000-12-1010-R
Crystal, 3.20mm x2.50mm,40MHz,12pF.- 20-70C

Crystal, 3.20mm x2.50mm,40MHz,12pF.-20-70C

Supplier's Site Datasheet

Technical Specifications

  Aker Technology USA Corporation
Product Category Crystals
Product Number C3E-40.000-12-1010-R
Product Name 4 Pin Crystal C3E
Package / Form Factor Surface Mount; C3E
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-24.000-10-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 24 MHz
Load Capacitance 10 pF
View Details
4 Pin Crystal C7S - C7S-24.000-12-3030-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C7S
Frequency 24 MHz
Load Capacitance 12 pF
View Details
4 Pin Crystal C3E - C3E-54.000-19-1525-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 54 MHz
Load Capacitance 19 pF
View Details
Crystal Oscillators - 6719684 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details