Aker Technology Company, Ltd. 4 Pin Crystal C3E C3E-32.000-10-1015-X-R

Description
Crystal, 3.20mm x2.50mm,32MHz,10pF,- 40-85C
Request a Quote Datasheet
Description
Crystal, 3.20mm x2.50mm,32MHz,10pF,- 40-85C
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4 Pin Crystal C3E - C3E-32.000-10-1015-X-R - Aker Technology USA Corporation
Pembroke Pines, FL, United States
4 Pin Crystal C3E
C3E-32.000-10-1015-X-R
4 Pin Crystal C3E C3E-32.000-10-1015-X-R
Crystal, 3.20mm x2.50mm,32MHz,10pF,- 40-85C

Crystal, 3.20mm x2.50mm,32MHz,10pF,-40-85C

Supplier's Site Datasheet
Crystals - 3997-C3E-32.000-10-1015-X-RTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-10-1015-X-RCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 3997-C3E-32.000-10-1015-X-RDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

32MHz ±10ppm Crystal 10pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  Aker Technology USA Corporation DigiKey
Product Category Crystals Crystals
Product Number C3E-32.000-10-1015-X-R 3997-C3E-32.000-10-1015-X-RTR-ND
Product Name 4 Pin Crystal C3E Crystals
Package / Form Factor Surface Mount; C3E Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-27.120-12-1015-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 27.12 MHz
Load Capacitance 12 pF
View Details
2 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystals - XC873-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Surface Mount; HC-49/US
Frequency Stability 30 ppm
Load Capacitance 12 pF
View Details
2 suppliers
SMD Ceramic to Metal Crystal Resonator - SMCM-3225H - Interquip Electronics Co., Ltd.
Specs
Package / Form Factor 3.2 x 2.5mm
Features / Standards RoHS; Lead-Free
Frequency 12 to 54 MHz
View Details